AEMC Instruments Ground Resistance Tester Kit - 300' (3640 & 2135.36) 2135.14

Description
Product Highlights Fall-of-Potential method Measures ground resistance (2- and 3-Point) Autoranging: automatically selects the optimum range Designed to reject high levels of noise and interference Extremely simple to operate: connect - press - read LED on faceplate informs operator of high input noise, high auxiliary rod resistance and fault connections Battery powered Rugged dustproof and rainproof field case Color-coded terminals May be used for continuity tests on bonding Each Unit Includes Model 3640 Instrument Two 300 ft color-coded leads on spools (red and blue) Two 100 ft color-coded leads (green and black) Four 14.5" T-shaped auxiliary ground electrodes One set of five spaded lugs 100 ft tape measurer Carrying bag
Datasheet
Description
Product Highlights Fall-of-Potential method Measures ground resistance (2- and 3-Point) Autoranging: automatically selects the optimum range Designed to reject high levels of noise and interference Extremely simple to operate: connect - press - read LED on faceplate informs operator of high input noise, high auxiliary rod resistance and fault connections Battery powered Rugged dustproof and rainproof field case Color-coded terminals May be used for continuity tests on bonding Each Unit Includes Model 3640 Instrument Two 300 ft color-coded leads on spools (red and blue) Two 100 ft color-coded leads (green and black) Four 14.5" T-shaped auxiliary ground electrodes One set of five spaded lugs 100 ft tape measurer Carrying bag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Resistance Tester Kit - 300' (3640 & 2135.36) - 2135.14 - Transcat, Inc.
Rochester, NY, USA
Ground Resistance Tester Kit - 300' (3640 & 2135.36)
2135.14
Ground Resistance Tester Kit - 300' (3640 & 2135.36) 2135.14
Product Highlights Fall-of-Potential method Measures ground resistance (2- and 3-Point) Autoranging: automatically selects the optimum range Designed to reject high levels of noise and interference Extremely simple to operate: connect - press - read LED on faceplate informs operator of high input noise, high auxiliary rod resistance and fault connections Battery powered Rugged dustproof and rainproof field case Color-coded terminals May be used for continuity tests on bonding Each Unit Includes Model 3640 Instrument Two 300 ft color-coded leads on spools (red and blue) Two 100 ft color-coded leads (green and black) Four 14.5" T-shaped auxiliary ground electrodes One set of five spaded lugs 100 ft tape measurer Carrying bag

Product Highlights

  • Fall-of-Potential method
  • Measures ground resistance (2- and 3-Point)
  • Autoranging: automatically selects the optimum range
  • Designed to reject high levels of noise and interference
  • Extremely simple to operate: connect - press - read
  • LED on faceplate informs operator of high input noise, high auxiliary rod resistance and fault connections
  • Battery powered
  • Rugged dustproof and rainproof field case
  • Color-coded terminals
  • May be used for continuity tests on bonding

Each Unit Includes

  • Model 3640 Instrument
  • Two 300 ft color-coded leads on spools (red and blue)
  • Two 100 ft color-coded leads (green and black)
  • Four 14.5" T-shaped auxiliary ground electrodes
  • One set of five spaded lugs
  • 100 ft tape measurer
  • Carrying bag
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number 2135.14
Product Name Ground Resistance Tester Kit - 300' (3640 & 2135.36)
Unlock Full Specs
to access all available technical data

Similar Products

Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Bond-Rite CLAMP -  - Newson Gale
Specs
Types of Measurements Earth Continuity
Display LEDIndicator
Form Factor Hand Held; Clamp
View Details
HiPot - 3605 - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements Insulation Resistance; Current Leakage; Ground Bond
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance; Current Leakage; Ground Bond
View Details