AEM, Inc. - MI RF Circulators and Isolators 3G5NAJ

Description
CIRCULATOR, DROPIN; 2900-3300 MH
Request a Quote Datasheet
Description
CIRCULATOR, DROPIN; 2900-3300 MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-3G5NAJ-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-3G5NAJ-ND
RF Circulators and Isolators 5752-3G5NAJ-ND
CIRCULATOR, DROPIN; 2900-3300 MH

CIRCULATOR, DROPIN; 2900-3300 MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-3G5NAJ-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 700 to 900MHz - UIYBCC3434B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details