AEM, Inc. - MI RF Circulators and Isolators 3G5BG

Description
CIRCULATOR, DROPIN; 2300-3800 MH
Request a Quote Datasheet
Description
CIRCULATOR, DROPIN; 2300-3800 MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-3G5BG-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-3G5BG-ND
RF Circulators and Isolators 5752-3G5BG-ND
CIRCULATOR, DROPIN; 2300-3800 MH

CIRCULATOR, DROPIN; 2300-3800 MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-3G5BG-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI2027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 3600 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Isolator 800 to 1000MHz - UIYBCI3434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details