AEM, Inc. - MI RF Circulators and Isolators 3G4NEVL

Description
CIRCULATOR, DROPIN; 1730-1875 MH
Request a Quote Datasheet
Description
CIRCULATOR, DROPIN; 1730-1875 MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-3G4NEVL-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-3G4NEVL-ND
RF Circulators and Isolators 5752-3G4NEVL-ND
CIRCULATOR, DROPIN; 1730-1875 MH

CIRCULATOR, DROPIN; 1730-1875 MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-3G4NEVL-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Broadband Isolator 300 to 475MHz - UIYBCI6060H - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Drop-In Circulators - NDC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 16 dB
View Details