AEM, Inc. - MI RF Circulators and Isolators 3A9BAQ

Description
CIRCULATOR, COAXIAL; 8000-18000
Request a Quote Datasheet
Description
CIRCULATOR, COAXIAL; 8000-18000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-3A9BAQ-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-3A9BAQ-ND
RF Circulators and Isolators 5752-3A9BAQ-ND
CIRCULATOR, COAXIAL; 8000-18000

CIRCULATOR, COAXIAL; 8000-18000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-3A9BAQ-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial Dual Junction 3 to 6GHz - UIYBCI5028A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Drop-In Isolators - NDI1220D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details