AEM, Inc. - MI RF Circulators and Isolators 3A4BN

Description
CIRCULATOR, COAXIAL; 1350-2700 M
Request a Quote Datasheet
Description
CIRCULATOR, COAXIAL; 1350-2700 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-3A4BN-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-3A4BN-ND
RF Circulators and Isolators 5752-3A4BN-ND
CIRCULATOR, COAXIAL; 1350-2700 M

CIRCULATOR, COAXIAL; 1350-2700 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-3A4BN-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 22 to 33GHz - UIYWC2230A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI4550X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details