AEM, Inc. - MI RF Circulators and Isolators 3A2BF

Description
CIRCULATOR, COAXIAL; 225-400 MHZ
Request a Quote Datasheet
Description
CIRCULATOR, COAXIAL; 225-400 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-3A2BF-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-3A2BF-ND
RF Circulators and Isolators 5752-3A2BF-ND
CIRCULATOR, COAXIAL; 225-400 MHZ

CIRCULATOR, COAXIAL; 225-400 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-3A2BF-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial Dual Junction 2 to 4GHz - UIYBCI6434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI0915D - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 18000 MHz
Isolation 17 dB
View Details