AEM, Inc. - MI RF Circulators and Isolators 3A1NCX

Description
CIRCULATOR, COAXIAL; 350-380 MHZ
Request a Quote Datasheet
Description
CIRCULATOR, COAXIAL; 350-380 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-3A1NCX-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-3A1NCX-ND
RF Circulators and Isolators 5752-3A1NCX-ND
CIRCULATOR, COAXIAL; 350-380 MHZ

CIRCULATOR, COAXIAL; 350-380 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-3A1NCX-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
500W High power Drop in Circulator 2 to 4GHz - UIYBDC5972A - UIY Inc.
Specs
Component Circulator
Package Size 59.4mm x 72mm x 50mm
Frequency Range: 2000 to 4000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details