AEM, Inc. - MI RF Circulators and Isolators 2A9BCG-ROHS

Description
ISOLATOR, COAXIAL; 21000-22000 M
Request a Quote Datasheet
Description
ISOLATOR, COAXIAL; 21000-22000 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-2A9BCG-ROHS-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-2A9BCG-ROHS-ND
RF Circulators and Isolators 5752-2A9BCG-ROHS-ND
ISOLATOR, COAXIAL; 21000-22000 M

ISOLATOR, COAXIAL; 21000-22000 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-2A9BCG-ROHS-ND
Product Name RF Circulators and Isolators
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in 1.7 to 3.5GHz - UIYBDC4040A - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
View Details
Surface Mount Circulators - NSC10 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5100 MHz
Isolation 17 dB
View Details