AEM, Inc. - MI RF Circulators and Isolators 2A8BAU

Description
ISOLATOR COAXIAL 10000-13000 MHZ
Request a Quote Datasheet
Description
ISOLATOR COAXIAL 10000-13000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-2A8BAU-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-2A8BAU-ND
RF Circulators and Isolators 5752-2A8BAU-ND
ISOLATOR COAXIAL 10000-13000 MHZ

ISOLATOR COAXIAL 10000-13000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-2A8BAU-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 300 to 475MHz - UIYBDI6060H - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI12060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 40 dB
View Details