AEM, Inc. - MI RF Circulators and Isolators 2A5BAD-ROHS

Description
ISOLATOR, COAXIAL; 2100-4200 MHZ
Request a Quote Datasheet
Description
ISOLATOR, COAXIAL; 2100-4200 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-2A5BAD-ROHS-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-2A5BAD-ROHS-ND
RF Circulators and Isolators 5752-2A5BAD-ROHS-ND
ISOLATOR, COAXIAL; 2100-4200 MHZ

ISOLATOR, COAXIAL; 2100-4200 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-2A5BAD-ROHS-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Waveguide Isolator 29 to 31GHz - UIYWI1938A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 14mm x 38mm x 19mm
View Details
Coaxial Circulators - NCC6466E - kTB Solutions
Specs
Component Circulator
Frequency Range: 70 to 200 MHz
Isolation 10 dB
View Details