AEM, Inc. - MI RF Circulators and Isolators 2A4BK-ROHS

Description
ISOLATOR, COAXIAL; 1500-2850 MHZ
Request a Quote Datasheet
Description
ISOLATOR, COAXIAL; 1500-2850 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-2A4BK-ROHS-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-2A4BK-ROHS-ND
RF Circulators and Isolators 5752-2A4BK-ROHS-ND
ISOLATOR, COAXIAL; 1500-2850 MHZ

ISOLATOR, COAXIAL; 1500-2850 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-2A4BK-ROHS-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC4545X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details