AEM, Inc. Fuseholders - T0603FF0500TM T0603FF0500TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128024-T0603FF0500T M Categories: Fuseholders Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128024-T0603FF0500T M Categories: Fuseholders Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - T0603FF0500TM - 1128024-T0603FF0500TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - T0603FF0500TM
1128024-T0603FF0500TM
Fuseholders - T0603FF0500TM 1128024-T0603FF0500TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128024-T0603FF0500T M Categories: Fuseholders Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128024-T0603FF0500TM
Categories: Fuseholders
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1128024-T0603FF0500TM
Product Name Fuseholders - T0603FF0500TM
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Fuse Holder - 1492-FB3J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount - 3583 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Fuse Holders - 6272093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.4 x 30mm)
View Details