Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150960-MF2410F1.250
Current Rating: 1.25 A
Length: 6.1 mm
Height: 2.16 mm
Resistance: 65 mΩ
Width: 2.49 mm
Categories: Fuseholders
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 1150960-MF2410F1.250TM |
| Product Name | Fuseholders - MF2410F1.250TM |