AEM, Inc. Fuseholders - F1206SB1000V063TM F1206SB1000V063TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020911-F1206SB1000V 063TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020911-F1206SB1000V 063TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1206SB1000V063TM - 1020911-F1206SB1000V063TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F1206SB1000V063TM
1020911-F1206SB1000V063TM
Fuseholders - F1206SB1000V063TM 1020911-F1206SB1000V063TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020911-F1206SB1000V 063TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020911-F1206SB1000V063TM
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1020911-F1206SB1000V063TM
Product Name Fuseholders - F1206SB1000V063TM
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, horizontal, PC3, medical - FBS2 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 10 amps
Rated Operating Voltage 250 volts
View Details
SMT-Vertical Entry Mini Auto Fuse Holder - 3588 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Fuse Holder - 334179 - Radwell International
Allen-Bradley / Rockwell Automation
View Details