AEM, Inc. Fuseholders - F0603SB5000V032TM F0603SB5000V032TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058184-F0603SB5000V 032TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058184-F0603SB5000V 032TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F0603SB5000V032TM - 1058184-F0603SB5000V032TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F0603SB5000V032TM
1058184-F0603SB5000V032TM
Fuseholders - F0603SB5000V032TM 1058184-F0603SB5000V032TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058184-F0603SB5000V 032TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058184-F0603SB5000V032TM
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1058184-F0603SB5000V032TM
Product Name Fuseholders - F0603SB5000V032TM
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0583-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
5mm Low Profile SMT Holder - 4528 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount - 70159874 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
2 suppliers