AEM, Inc. Fuseholders - F0402FA3000V024T F0402FA3000V024T

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058159-F0402FA3000V 024T Voltage Rating: 24 V Current Rating: 3 A Length: 1 mm Contact Plating: Tin Mounting: SMD (SMT) Height: 510 µm Resistance: 35 mΩ Number of Pins: 2 Width: 510 µm Categories: Fuseholders Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 24 V Voltage Rating (DC): 24 V
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058159-F0402FA3000V 024T Voltage Rating: 24 V Current Rating: 3 A Length: 1 mm Contact Plating: Tin Mounting: SMD (SMT) Height: 510 µm Resistance: 35 mΩ Number of Pins: 2 Width: 510 µm Categories: Fuseholders Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 24 V Voltage Rating (DC): 24 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F0402FA3000V024T - 1058159-F0402FA3000V024T - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F0402FA3000V024T
1058159-F0402FA3000V024T
Fuseholders - F0402FA3000V024T 1058159-F0402FA3000V024T
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058159-F0402FA3000V 024T Voltage Rating: 24 V Current Rating: 3 A Length: 1 mm Contact Plating: Tin Mounting: SMD (SMT) Height: 510 µm Resistance: 35 mΩ Number of Pins: 2 Width: 510 µm Categories: Fuseholders Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 24 V Voltage Rating (DC): 24 V

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058159-F0402FA3000V024T
Voltage Rating: 24 V
Current Rating: 3 A
Length: 1 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Height: 510 µm
Resistance: 35 mΩ
Number of Pins: 2
Width: 510 µm
Categories: Fuseholders
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 24 V
Voltage Rating (DC): 24 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1058159-F0402FA3000V024T
Product Name Fuseholders - F0402FA3000V024T
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block - 1491-R165 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Fiberglass Base Holder for 1 3AG Fuses - 3540 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Holders - 3721047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse Holders - FEU(Med) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details