The AF1206F3.15TM is a surface mount fuse in the 1206 size for overcurrent protection in applications such as automotive electronics, DC/DC converters, and low-voltage lighting power. It has a current rating of 3.15 A, a voltage rating of 65 VDC, and an interrupting rating of 50 A at 65 VDC. The fuse is fast-acting at 250% overload current with a clearing time of 5 seconds, and has a nominal DCR of 0.020 Ω and a nominal I²t of 2.2 A²s. It measures 3.20 ± 0.20 mm in length, 1.60 + 0.30 / -0.20 mm in width, and 1.08 ± 0.15 mm in thickness. The operating temperature range is -55°C to +125°C with derating, and it features a fiberglass-reinforce
50A Surface Mount Fuse 3.15A 65V 1206 ROHS Product overview: AF1206F3.15TM from AEM, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50A, 3.15A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50A, 3.15A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AF1206F3.15TM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 139-AF1206F3.15TM |
| Product Name | SMD 50A 3.15A 65V Circuit Protection Fuse |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |