AEM Components (USA), Inc. Fuses T0603FF2000TM

Description
THIN FILM FUSE, 35VDC, 2A
Request a Quote Datasheet
Description
THIN FILM FUSE, 35VDC, 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-T0603FF2000TMTR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 35VDC, 2A

THIN FILM FUSE, 35VDC, 2A

Buy Now Datasheet
Fuses - 5673-T0603FF2000TMCT-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 35VDC, 2A

THIN FILM FUSE, 35VDC, 2A

Buy Now Datasheet
Fuses - 5673-T0603FF2000TMDKR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 35VDC, 2A

THIN FILM FUSE, 35VDC, 2A

Buy Now Datasheet
SMD Fuses0603 2.0A 32V - T0603FF2000TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses0603 2.0A 32V
T0603FF2000TM
SMD Fuses0603 2.0A 32V T0603FF2000TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Very Fast Act, 2A, 35Vdc, 0603 Rohs Compliant Aem - 40AJ8501 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Act, 2A, 35Vdc, 0603 Rohs Compliant Aem
40AJ8501
Fuse, Very Fast Act, 2A, 35Vdc, 0603 Rohs Compliant Aem 40AJ8501
FUSE, VERY FAST ACT, 2A, 35VDC, 0603 ROHS COMPLIANT: YES

FUSE, VERY FAST ACT, 2A, 35VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-T0603FF2000TMTR-ND T0603FF2000TM 40AJ8501
Product Name Fuses SMD Fuses0603 2.0A 32V Fuse, Very Fast Act, 2A, 35Vdc, 0603 Rohs Compliant Aem
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers