AEM Components (USA), Inc. Fuses QF0603H4A50T

Description
AUTOMOTIVE SOLIDMATRIX, 32VDC, 4
Request a Quote Datasheet
Description
AUTOMOTIVE SOLIDMATRIX, 32VDC, 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QF0603H4A50TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 4

AUTOMOTIVE SOLIDMATRIX, 32VDC, 4

Buy Now Datasheet
Fuses - 5673-QF0603H4A50TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 4

AUTOMOTIVE SOLIDMATRIX, 32VDC, 4

Buy Now Datasheet
Fuses - 5673-QF0603H4A50TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 4

AUTOMOTIVE SOLIDMATRIX, 32VDC, 4

Buy Now Datasheet
Automotive Fuse, Slow Blow, 4.5A, 32Vdc Rohs Compliant Aem - 40AJ7979 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Slow Blow, 4.5A, 32Vdc Rohs Compliant Aem
40AJ7979
Automotive Fuse, Slow Blow, 4.5A, 32Vdc Rohs Compliant Aem 40AJ7979
AUTOMOTIVE FUSE, SLOW BLOW, 4.5A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, SLOW BLOW, 4.5A, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QF0603H4A50TCT-ND 40AJ7979
Product Name Fuses Automotive Fuse, Slow Blow, 4.5A, 32Vdc Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Miniature High Voltage Fuses - VF185 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details