AUTOMOTIVE SOLIDMATRIX, 35VDC, 2
AUTOMOTIVE SOLIDMATRIX, 35VDC, 2
AUTOMOTIVE SOLIDMATRIX, 35VDC, 2
AUTOMOTIVE FUSE, FAST ACT, 2.5A, 35VDC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-QF0603G2A50TCT-ND | 40AJ7964 |
| Product Name | Fuses | Automotive Fuse, Fast Act, 2.5A, 35Vdc Rohs Compliant Aem |
| Fuse Type | PC Board |