AEM Components (USA), Inc. Automotive Fuse, Fast Act, 0.75A, 63Vdc Rohs Compliant Aem QF0603FA750T

Description
AUTOMOTIVE FUSE, FAST ACT, 0.75A, 63VDC ROHS COMPLIANT: YES
Description
AUTOMOTIVE FUSE, FAST ACT, 0.75A, 63VDC ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Automotive Fuse, Fast Act, 0.75A, 63Vdc Rohs Compliant Aem - 40AJ7948 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Act, 0.75A, 63Vdc Rohs Compliant Aem
40AJ7948
Automotive Fuse, Fast Act, 0.75A, 63Vdc Rohs Compliant Aem 40AJ7948
AUTOMOTIVE FUSE, FAST ACT, 0.75A, 63VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACT, 0.75A, 63VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40AJ7948
Product Name Automotive Fuse, Fast Act, 0.75A, 63Vdc Rohs Compliant Aem
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002620003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Three-Terminal Fuses - VCLM3820 (30A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 30 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details