AEM Components (USA), Inc. Fuses QA2410F3A50T

Description
AUTOMOTIVE AIRMATRIX, 125VDC, 3.
Request a Quote Datasheet
Description
AUTOMOTIVE AIRMATRIX, 125VDC, 3.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QA2410F3A50TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 125VDC, 3.

AUTOMOTIVE AIRMATRIX, 125VDC, 3.

Buy Now Datasheet
Fuses - 5673-QA2410F3A50TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 125VDC, 3.

AUTOMOTIVE AIRMATRIX, 125VDC, 3.

Buy Now Datasheet
Fuses - 5673-QA2410F3A50TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 125VDC, 3.

AUTOMOTIVE AIRMATRIX, 125VDC, 3.

Buy Now Datasheet
Automotive Fuse, Fast Act, 3.5A, 125Vdc Rohs Compliant Aem - 40AJ7941 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Act, 3.5A, 125Vdc Rohs Compliant Aem
40AJ7941
Automotive Fuse, Fast Act, 3.5A, 125Vdc Rohs Compliant Aem 40AJ7941
AUTOMOTIVE FUSE, FAST ACT, 3.5A, 125VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACT, 3.5A, 125VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QA2410F3A50TCT-ND 40AJ7941
Product Name Fuses Automotive Fuse, Fast Act, 3.5A, 125Vdc Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002630001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 2 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details