AEM Components (USA), Inc. Fuses QA2410F2A00T

Description
AUTOMOTIVE AIRMATRIX, 250VDC, 2A
Request a Quote Datasheet
Description
AUTOMOTIVE AIRMATRIX, 250VDC, 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QA2410F2A00TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 250VDC, 2A

AUTOMOTIVE AIRMATRIX, 250VDC, 2A

Buy Now Datasheet
Fuses - 5673-QA2410F2A00TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 250VDC, 2A

AUTOMOTIVE AIRMATRIX, 250VDC, 2A

Buy Now Datasheet
Fuses - 5673-QA2410F2A00TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 250VDC, 2A

AUTOMOTIVE AIRMATRIX, 250VDC, 2A

Buy Now Datasheet
Automotive Fuse, Fast Acting, 2A, 250Vdc Rohs Compliant Aem - 40AJ7936 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Acting, 2A, 250Vdc Rohs Compliant Aem
40AJ7936
Automotive Fuse, Fast Acting, 2A, 250Vdc Rohs Compliant Aem 40AJ7936
AUTOMOTIVE FUSE, FAST ACTING, 2A, 250VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACTING, 2A, 250VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QA2410F2A00TTR-ND 40AJ7936
Product Name Fuses Automotive Fuse, Fast Acting, 2A, 250Vdc Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002211005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 16 amps
View Details