AEM Components (USA), Inc. Fuses QA1206F12A0T

Description
AUTOMOTIVE AIRMATRIX, 32VDC, 12A
Request a Quote Datasheet
Description
AUTOMOTIVE AIRMATRIX, 32VDC, 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QA1206F12A0TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 32VDC, 12A

AUTOMOTIVE AIRMATRIX, 32VDC, 12A

Buy Now Datasheet
Fuses - 5673-QA1206F12A0TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 32VDC, 12A

AUTOMOTIVE AIRMATRIX, 32VDC, 12A

Buy Now Datasheet
Fuses - 5673-QA1206F12A0TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 32VDC, 12A

AUTOMOTIVE AIRMATRIX, 32VDC, 12A

Buy Now Datasheet
Automotive Fuse, Fast Acting, 12A, 32Vdc Rohs Compliant Aem - 40AJ7918 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Acting, 12A, 32Vdc Rohs Compliant Aem
40AJ7918
Automotive Fuse, Fast Acting, 12A, 32Vdc Rohs Compliant Aem 40AJ7918
AUTOMOTIVE FUSE, FAST ACTING, 12A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACTING, 12A, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QA1206F12A0TTR-ND 40AJ7918
Product Name Fuses Automotive Fuse, Fast Acting, 12A, 32Vdc Rohs Compliant Aem
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details