AEM Components (USA), Inc. Fuses F1206SB6000V024TM

Description
SOLIDMATRIX FUSE, 24VDC, 6.0A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 24VDC, 6.0A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F1206SB6000V024TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 24VDC, 6.0A

SOLIDMATRIX FUSE, 24VDC, 6.0A

Buy Now Datasheet
Fuses - 5673-F1206SB6000V024TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 24VDC, 6.0A

SOLIDMATRIX FUSE, 24VDC, 6.0A

Buy Now Datasheet
Fuses - 5673-F1206SB6000V024TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 24VDC, 6.0A

SOLIDMATRIX FUSE, 24VDC, 6.0A

Buy Now Datasheet
Fuse, Slow Blow, 6A, 24Vdc, 1206 Rohs Compliant Aem - 40AJ7057 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 6A, 24Vdc, 1206 Rohs Compliant Aem
40AJ7057
Fuse, Slow Blow, 6A, 24Vdc, 1206 Rohs Compliant Aem 40AJ7057
FUSE, SLOW BLOW, 6A, 24VDC, 1206 ROHS COMPLIANT: YES

FUSE, SLOW BLOW, 6A, 24VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F1206SB6000V024TMCT-ND 40AJ7057
Product Name Fuses Fuse, Slow Blow, 6A, 24Vdc, 1206 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuses - 002625307 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 20 amps
View Details