AEM Components (USA), Inc. Fuses F1206SB4500V032TM

Description
SOLIDMATRIX FUSE, 32VDC, 4.5A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 32VDC, 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F1206SB4500V032TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 4.5A

SOLIDMATRIX FUSE, 32VDC, 4.5A

Buy Now Datasheet
Fuses - 5673-F1206SB4500V032TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 4.5A

SOLIDMATRIX FUSE, 32VDC, 4.5A

Buy Now Datasheet
Fuses - 5673-F1206SB4500V032TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 4.5A

SOLIDMATRIX FUSE, 32VDC, 4.5A

Buy Now Datasheet
Fuse, Slow Blow, 4.5A, 32Vdc, 1206 Rohs Compliant Aem - 40AJ7054 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 4.5A, 32Vdc, 1206 Rohs Compliant Aem
40AJ7054
Fuse, Slow Blow, 4.5A, 32Vdc, 1206 Rohs Compliant Aem 40AJ7054
FUSE, SLOW BLOW, 4.5A, 32VDC, 1206 ROHS COMPLIANT: YES

FUSE, SLOW BLOW, 4.5A, 32VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F1206SB4500V032TMDKR-ND 40AJ7054
Product Name Fuses Fuse, Slow Blow, 4.5A, 32Vdc, 1206 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-1981-ND - DigiKey
Specs
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps
View Details
2 suppliers