AEM Components (USA), Inc. Fuses F1206SB1250V063TM

Description
SOLIDMATRIX FUSE, 63VDC, 1.25A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 63VDC, 1.25A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F1206SB1250V063TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 63VDC, 1.25A

SOLIDMATRIX FUSE, 63VDC, 1.25A

Buy Now Datasheet
Fuses - 5673-F1206SB1250V063TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 63VDC, 1.25A

SOLIDMATRIX FUSE, 63VDC, 1.25A

Buy Now Datasheet
Fuses - 5673-F1206SB1250V063TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 63VDC, 1.25A

SOLIDMATRIX FUSE, 63VDC, 1.25A

Buy Now Datasheet
Fuse, Slow Blow, 1.25A, 63Vdc, 1206 Rohs Compliant Aem - 40AJ7047 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 1.25A, 63Vdc, 1206 Rohs Compliant Aem
40AJ7047
Fuse, Slow Blow, 1.25A, 63Vdc, 1206 Rohs Compliant Aem 40AJ7047
FUSE, SLOW BLOW, 1.25A, 63VDC, 1206 ROHS COMPLIANT: YES

FUSE, SLOW BLOW, 1.25A, 63VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F1206SB1250V063TMCT-ND 40AJ7047
Product Name Fuses Fuse, Slow Blow, 1.25A, 63Vdc, 1206 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002342007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details