SOLIDMATRIX FUSE, 35VDC, 25A
SOLIDMATRIX FUSE, 35VDC, 25A
SOLIDMATRIX FUSE, 35VDC, 25A
FUSE, HIGH CURRENT, 25A, 35VDC, 1206 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-F1206HC25A0TMTR-ND | 40AJ7029 |
| Product Name | Fuses | Fuse, High Current, 25A, 35Vdc, 1206 Rohs Compliant Aem |
| Fuse Type | PC Board |