AEM Components (USA), Inc. Fuses F1206FA1750V063TM

Description
SOLIDMATRIX FUSE, 63VDC, 1.75A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 63VDC, 1.75A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F1206FA1750V063TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 63VDC, 1.75A

SOLIDMATRIX FUSE, 63VDC, 1.75A

Buy Now Datasheet
Fuses - 5673-F1206FA1750V063TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 63VDC, 1.75A

SOLIDMATRIX FUSE, 63VDC, 1.75A

Buy Now Datasheet
Fuses - 5673-F1206FA1750V063TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 63VDC, 1.75A

SOLIDMATRIX FUSE, 63VDC, 1.75A

Buy Now Datasheet
Fuse, Fast Acting, 1.75A, 63Vdc, 1206 Rohs Compliant Aem - 40AJ7010 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 1.75A, 63Vdc, 1206 Rohs Compliant Aem
40AJ7010
Fuse, Fast Acting, 1.75A, 63Vdc, 1206 Rohs Compliant Aem 40AJ7010
FUSE, FAST ACTING, 1.75A, 63VDC, 1206 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 1.75A, 63VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site
SMD Fuses1206 1.75A 63V - F1206FA1750V063TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses1206 1.75A 63V
F1206FA1750V063TM
SMD Fuses1206 1.75A 63V F1206FA1750V063TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses Fuses
Product Number 5673-F1206FA1750V063TMCT-ND 40AJ7010 F1206FA1750V063TM
Product Name Fuses Fuse, Fast Acting, 1.75A, 63Vdc, 1206 Rohs Compliant Aem SMD Fuses1206 1.75A 63V
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers