AEM Components (USA), Inc. Fuses F0603FA4000V032TM

Description
SOLIDMATRIX FUSE, 32VDC, 4.0A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 32VDC, 4.0A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F0603FA4000V032TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 4.0A

SOLIDMATRIX FUSE, 32VDC, 4.0A

Buy Now Datasheet
Fuses - 5673-F0603FA4000V032TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 4.0A

SOLIDMATRIX FUSE, 32VDC, 4.0A

Buy Now Datasheet
Fuses - 5673-F0603FA4000V032TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 4.0A

SOLIDMATRIX FUSE, 32VDC, 4.0A

Buy Now Datasheet
Fuse, Fast Acting, 4A, 32Vdc, 0603 Rohs Compliant Aem - 40AJ6983 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 4A, 32Vdc, 0603 Rohs Compliant Aem
40AJ6983
Fuse, Fast Acting, 4A, 32Vdc, 0603 Rohs Compliant Aem 40AJ6983
FUSE, FAST ACTING, 4A, 32VDC, 0603 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 4A, 32VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site
SMD Fuses0603 4.0A 32V - F0603FA4000V032TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses0603 4.0A 32V
F0603FA4000V032TM
SMD Fuses0603 4.0A 32V F0603FA4000V032TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses Fuses
Product Number 5673-F0603FA4000V032TMTR-ND 40AJ6983 F0603FA4000V032TM
Product Name Fuses Fuse, Fast Acting, 4A, 32Vdc, 0603 Rohs Compliant Aem SMD Fuses0603 4.0A 32V
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 20 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers