AEM Components (USA), Inc. Fuses F0603FA3000V032TM

Description
SOLIDMATRIX FUSE, 32VDC, 3.0A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 32VDC, 3.0A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F0603FA3000V032TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 3.0A

SOLIDMATRIX FUSE, 32VDC, 3.0A

Buy Now Datasheet
Fuses - 5673-F0603FA3000V032TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 3.0A

SOLIDMATRIX FUSE, 32VDC, 3.0A

Buy Now Datasheet
Fuses - 5673-F0603FA3000V032TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 3.0A

SOLIDMATRIX FUSE, 32VDC, 3.0A

Buy Now Datasheet
Fuse, Fast Acting, 3A, 32Vdc, 0603 Rohs Compliant Aem - 40AJ6981 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 3A, 32Vdc, 0603 Rohs Compliant Aem
40AJ6981
Fuse, Fast Acting, 3A, 32Vdc, 0603 Rohs Compliant Aem 40AJ6981
FUSE, FAST ACTING, 3A, 32VDC, 0603 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 3A, 32VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F0603FA3000V032TMDKR-ND 40AJ6981
Product Name Fuses Fuse, Fast Acting, 3A, 32Vdc, 0603 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002631015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VCTMP -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Current 60 amps
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details