AEL Crystals Limited Crystal, Smd, 24Mhz; Frequency Nom Ael Crystals X24M000000S244

Description
CRYSTAL, SMD, 24MHZ; Frequency Nom:24MHz; Crystal Case:SMD, 13mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:CM309E Series; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, SMD, 24MHZ; Frequency Nom:24MHz; Crystal Case:SMD, 13mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:CM309E Series; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Smd, 24Mhz; Frequency Nom Ael Crystals - 98K3456 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd, 24Mhz; Frequency Nom Ael Crystals
98K3456
Crystal, Smd, 24Mhz; Frequency Nom Ael Crystals 98K3456
CRYSTAL, SMD, 24MHZ; Frequency Nom:24MHz; Crystal Case:SMD, 13mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:CM309E Series; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes

CRYSTAL, SMD, 24MHZ; Frequency Nom:24MHz; Crystal Case:SMD, 13mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:CM309E Series; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 98K3456
Product Name Crystal, Smd, 24Mhz; Frequency Nom Ael Crystals
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-100-8-30Q-VY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Ultra-Low Phase Noise Crystal Oscillator - 863-E Series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details