AEG Power Solutions USA, Inc. Switch Mode Power Supply Module AC2000

Description
The AC 2000 Switch Mode Power Supply module has been designed for all industrial applications. The unit is build as a compact 19' full plug-in module with 4U height and with the connection terminals accessible from the front panel. The AC 2000 module is sustained short-circuit proof and it has a low startup current and a sinusoidal input current. Also available in earthquake-proof execution. The unit with 24V DC output is qualified for use in the Nuclear Power Plants.
Description
The AC 2000 Switch Mode Power Supply module has been designed for all industrial applications. The unit is build as a compact 19' full plug-in module with 4U height and with the connection terminals accessible from the front panel. The AC 2000 module is sustained short-circuit proof and it has a low startup current and a sinusoidal input current. Also available in earthquake-proof execution. The unit with 24V DC output is qualified for use in the Nuclear Power Plants.

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Power Supply Module - AC2000 - AEG Power Solutions USA, Inc.
Plano, TX, USA
Switch Mode Power Supply Module
AC2000
Switch Mode Power Supply Module AC2000
The AC 2000 Switch Mode Power Supply module has been designed for all industrial applications. The unit is build as a compact 19' full plug-in module with 4U height and with the connection terminals accessible from the front panel. The AC 2000 module is sustained short-circuit proof and it has a low startup current and a sinusoidal input current. Also available in earthquake-proof execution. The unit with 24V DC output is qualified for use in the Nuclear Power Plants.

The AC 2000 Switch Mode Power Supply module has been designed for all industrial applications. The unit is build as a compact 19' full plug-in module with 4U height and with the connection terminals accessible from the front panel. The AC 2000 module is sustained short-circuit proof and it has a low startup current and a sinusoidal input current. Also available in earthquake-proof execution.
The unit with 24V DC output is qualified for use in the Nuclear Power Plants.

Supplier's Site

Technical Specifications

  AEG Power Solutions USA, Inc.
Product Category Switching Power Supplies
Product Number AC2000
Product Name Switch Mode Power Supply Module
Type AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Ripple Better than 1% of Output Voltage Peak to Peak or 0.2% Vrms (20MHz BW)
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Number of Outputs 1 #
DC Output Voltage 80.0 volts
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
Regulatory Compliance CE-2, EAC-1, ukca, CLUS
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type DC Power Supply; DC Power System; AC / DC Adapter; AC/DC Converter; High Voltage
Form Factor Desktop / Free Standing
Features Power Factor Correction (optional feature)
View Details