AEG Power Solutions USA, Inc. Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| The AC 2000 Switch Mode Power Supply module has been designed for all industrial applications. The unit is build as a compact 19' full plug-in module with 4U height and... | |
| The AC 2800 Switch Mode Power Supply module has been designed for all industrial applications. The unit provides secured DC power in combination with a parallel battery, for supply of... | |
| The AC 3000 CAN is particularly used for the emergency power supply. The unit uses a CAN bus standard for communication. The compact and highly efficient construction as a 19'... | |
| The AC 7000 Analog version is a 3-phase input system used in all industrial applications. The control and display elements are installed on the front of the device makes it... | |
| The PM 2000 Switch Mode Power Supply module has been designed for all industrial applications. The unit provides secured DC power in combination with a parallel battery, for supply of... |