AEA Technology Fixed Attenuator 6025-0265

Description
The 6025-0265 is a 2.5 GHz, 50 W fixed attenuator from AEA Technology. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: 30 dB Attenuator Rated to 50 Watts and 2.5 GHz For use with the VIA Echo 1000SF or 2500 Attenuator adds capability to read transmit or receiver power up to 50 dBm or 1 Watt Connectors: N female input & N male output to instrument Using the optional 30 dB attenuator can expand the Echo’s ranges significantly. Additionally, the VIA Echo is designed to work with 1-60 dB attenuators and provide direct readout of the Spectrum Analyzer or Power Meter’s readings as adjusted by the attenuator’s size.
Datasheet
Description
The 6025-0265 is a 2.5 GHz, 50 W fixed attenuator from AEA Technology. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: 30 dB Attenuator Rated to 50 Watts and 2.5 GHz For use with the VIA Echo 1000SF or 2500 Attenuator adds capability to read transmit or receiver power up to 50 dBm or 1 Watt Connectors: N female input & N male output to instrument Using the optional 30 dB attenuator can expand the Echo’s ranges significantly. Additionally, the VIA Echo is designed to work with 1-60 dB attenuators and provide direct readout of the Spectrum Analyzer or Power Meter’s readings as adjusted by the attenuator’s size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 6025-0265 - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
6025-0265
Fixed Attenuator 6025-0265
The 6025-0265 is a 2.5 GHz, 50 W fixed attenuator from AEA Technology. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: 30 dB Attenuator Rated to 50 Watts and 2.5 GHz For use with the VIA Echo 1000SF or 2500 Attenuator adds capability to read transmit or receiver power up to 50 dBm or 1 Watt Connectors: N female input & N male output to instrument Using the optional 30 dB attenuator can expand the Echo’s ranges significantly. Additionally, the VIA Echo is designed to work with 1-60 dB attenuators and provide direct readout of the Spectrum Analyzer or Power Meter’s readings as adjusted by the attenuator’s size.

The 6025-0265 is a 2.5 GHz, 50 W fixed attenuator from AEA Technology. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • 30 dB Attenuator
  • Rated to 50 Watts and 2.5 GHz
  • For use with the VIA Echo 1000SF or 2500
  • Attenuator adds capability to read transmit or receiver power up to 50 dBm or 1 Watt
  • Connectors: N female input & N male output to instrument

Using the optional 30 dB attenuator can expand the Echo’s ranges significantly. Additionally, the VIA Echo is designed to work with 1-60 dB attenuators and provide direct readout of the Spectrum Analyzer or Power Meter’s readings as adjusted by the attenuator’s size.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 6025-0265
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details