Advantech 21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor UTC-520I-PE

Description
21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor Low-power, fanless system design Built-in Intel® Core™ i5-1145G7E 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Optional 400-nit LCD panel
Request a Quote Datasheet
Description
21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor Low-power, fanless system design Built-in Intel® Core™ i5-1145G7E 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Optional 400-nit LCD panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor
UTC-520I-PE
21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor UTC-520I-PE
21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor Low-power, fanless system design Built-in Intel® Core™ i5-1145G7E 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Optional 400-nit LCD panel

21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor

  • Low-power, fanless system design
  • Built-in Intel® Core™ i5-1145G7E
  • 21.5" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All-in-one aluminum extrusion design
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for integrating peripherals
  • Optional 400-nit LCD panel
Buy Now Datasheet
Industrial PCs - 2084-UTC-520I-PE-ND - DigiKey
Thief River Falls, MN, United States
Industrial PCs
2084-UTC-520I-PE-ND
Industrial PCs 2084-UTC-520I-PE-ND
"21.5"" INTEL SKYLAKE CORE I5-630"

"21.5"" INTEL SKYLAKE CORE I5-630"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-520I-PE 2084-UTC-520I-PE-ND
Product Name 21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor Industrial PCs
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C2001-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details