Advantech For AIM-58, AIM-75H and AIM-78H AIM-BCRS-0020

Description
For AIM-58, AIM-75H and AIM-78H Sensor: 640 x 480 CMOS sensor Illumination & Aiming: White LED illuminatoin/Red LED dot aimer Frame rate: 30 fps Field of view: Horizontal: 37.8°; Vertical: 28.8°
Request a Quote Datasheet
Description
For AIM-58, AIM-75H and AIM-78H Sensor: 640 x 480 CMOS sensor Illumination & Aiming: White LED illuminatoin/Red LED dot aimer Frame rate: 30 fps Field of view: Horizontal: 37.8°; Vertical: 28.8°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For AIM-58, AIM-75H and AIM-78H - AIM-BCRS-0020 - Advantech
Cincinnati, OH, United States
For AIM-58, AIM-75H and AIM-78H
AIM-BCRS-0020
For AIM-58, AIM-75H and AIM-78H AIM-BCRS-0020
For AIM-58, AIM-75H and AIM-78H Sensor: 640 x 480 CMOS sensor Illumination & Aiming: White LED illuminatoin/Red LED dot aimer Frame rate: 30 fps Field of view: Horizontal: 37.8°; Vertical: 28.8°

For AIM-58, AIM-75H and AIM-78H

  • Sensor: 640 x 480 CMOS sensor
  • Illumination & Aiming: White LED illuminatoin/Red LED dot aimer
  • Frame rate: 30 fps
  • Field of view: Horizontal: 37.8°; Vertical: 28.8°
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number AIM-BCRS-0020
Product Name For AIM-58, AIM-75H and AIM-78H
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 10 with non-GMS certification
View Details
Front Access Micro Computer, Intel 6th/7th Gen Core i CPU (LGA1151),10 COM, 8 USB, and 4 Expansion slots - AIMC-3403-01A2 - Advantech
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family; Intel® Core™ processors (7th/6th Gen)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details