15.6" Ubiquitous Touch Computer with Intel® Celeron® J6412
UTC-515 IS AN ALL-IN-ONE COMPUTE
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-515J-PE | 2084-UTC-515J-PE-ND |
| Product Name | 15.6" Ubiquitous Touch Computer with Intel® Celeron® J6412 | Industrial PCs |
| Display Size | 15.6 inch (396.24 mm) | |
| Operating System | Win 10 IoT Enterprise, Win 11 IoT Enterprise, Android 14, Ubuntu 22.04 | Supports Windows 10/11, Android, Linux |
| Processor | Intel 386 Family; Intel® Celeron® J6412 |