Advantech 15.6" All-in-One Touch Computer with Intel® Core™ i5-1145G7E Processor UTC-515IR-ATB0E

Description
15.6" All-in-One Touch Computer with Intel® Core™ i5-1145G7E Processor Low-power, fanless system design Built-in Intel® Core™ i5-1145G7E (UTC-515I) 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Optional Full HD (1920 x 1080) LCD panel
Request a Quote Datasheet
Description
15.6" All-in-One Touch Computer with Intel® Core™ i5-1145G7E Processor Low-power, fanless system design Built-in Intel® Core™ i5-1145G7E (UTC-515I) 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Optional Full HD (1920 x 1080) LCD panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" All-in-One Touch Computer with Intel® Core™ i5-1145G7E Processor
UTC-515IR-ATB0E
15.6" All-in-One Touch Computer with Intel® Core™ i5-1145G7E Processor UTC-515IR-ATB0E
15.6" All-in-One Touch Computer with Intel® Core™ i5-1145G7E Processor Low-power, fanless system design Built-in Intel® Core™ i5-1145G7E (UTC-515I) 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Optional Full HD (1920 x 1080) LCD panel

15.6" All-in-One Touch Computer with Intel® Core™ i5-1145G7E Processor

  • Low-power, fanless system design
  • Built-in Intel® Core™ i5-1145G7E (UTC-515I)
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All-in-one aluminum extrusion design
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for integrating peripherals
  • Optional Full HD (1920 x 1080) LCD panel
Buy Now Datasheet
Industrial PCs - 2084-UTC-515IR-ATB0E-ND - DigiKey
Thief River Falls, MN, United States
"15.6"" INTEL SKYLAKE CORE I3-610"

"15.6"" INTEL SKYLAKE CORE I3-610"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-515IR-ATB0E 2084-UTC-515IR-ATB0E-ND
Product Name 15.6" All-in-One Touch Computer with Intel® Core™ i5-1145G7E Processor Industrial PCs
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI HPC powered by AMD Ryzen 8040 series processor with 39TOPS supporting one 3-slot GPU - AIR-4100-S8A1U - Advantech
Specs
Processor AMD Athlon; AMD Ryzen™ 7 8845HS
Speed 5100 MHz
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Industrial PCs - 2084-AIM-78S-200S00-ND - DigiKey
Specs
Operating System Android
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details