Advantech Optoelectronics - Display Modules - LCD, OLED, Graphic UTC-515F-PE

Description
Win Source Part Number: 1103527-UTC-515F-PE Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Package: Bulk Standard Package: 1 Interface: USB Display Type: TFT - Color Controller Type: i3-6100U Backlight: LED Touchscreen: Capacitive, Resistive Diagonal Screen Size: 15.6" (396.24mm) Dot Pixels: 1366 x 768 Dot Pitch: 0.25mm W x 0.25mm H ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8524.91.1000 Mfr: Advantech Corp Base Product Number: UTC-515
Request a Quote Datasheet
Description
Win Source Part Number: 1103527-UTC-515F-PE Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Package: Bulk Standard Package: 1 Interface: USB Display Type: TFT - Color Controller Type: i3-6100U Backlight: LED Touchscreen: Capacitive, Resistive Diagonal Screen Size: 15.6" (396.24mm) Dot Pixels: 1366 x 768 Dot Pitch: 0.25mm W x 0.25mm H ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8524.91.1000 Mfr: Advantech Corp Base Product Number: UTC-515
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LCD, OLED, Graphic - 1103527-UTC-515F-PE - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LCD, OLED, Graphic
1103527-UTC-515F-PE
Optoelectronics - Display Modules - LCD, OLED, Graphic 1103527-UTC-515F-PE
Win Source Part Number: 1103527-UTC-515F-PE Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Package: Bulk Standard Package: 1 Interface: USB Display Type: TFT - Color Controller Type: i3-6100U Backlight: LED Touchscreen: Capacitive, Resistive Diagonal Screen Size: 15.6" (396.24mm) Dot Pixels: 1366 x 768 Dot Pitch: 0.25mm W x 0.25mm H ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8524.91.1000 Mfr: Advantech Corp Base Product Number: UTC-515

Win Source Part Number: 1103527-UTC-515F-PE
Category: Optoelectronics>Display Modules - LCD, OLED, Graphic
Package: Bulk
Standard Package: 1
Interface: USB
Display Type: TFT - Color
Controller Type: i3-6100U
Backlight: LED
Touchscreen: Capacitive, Resistive
Diagonal Screen Size: 15.6" (396.24mm)
Dot Pixels: 1366 x 768
Dot Pitch: 0.25mm W x 0.25mm H
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8524.91.1000
Mfr: Advantech Corp
Base Product Number: UTC-515

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1103527-UTC-515F-PE
Product Name Optoelectronics - Display Modules - LCD, OLED, Graphic
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details