Interface Displays & Controls LED Module

Description
he LED module designs manufactured by Interface are engineered for long-life operation - characteristically 50,000 hours. They are used in high performance military applications and are available in NVIS configurations (MIL-STD-3009), non-NVIS, and custom sizes. The modules contain all interface display drivers with a serial interface. Brightness is controlled by pulse width modulation (PWM), which is derived from analog brightness input voltage. Features - LED module types available - 14 segment alpha/numeric - Decimal points - Modular construction - Small size, low power - Built-in electronics - Interface to host computer - Drivers - Variable display capability - Readable in direct sunlight or total darkness - MIL-STD-3009 - Aviation Green - High contrast - Module size is customizable - Wide viewing angles, high contrast - Fast response time - Dot matrix segments
Description
he LED module designs manufactured by Interface are engineered for long-life operation - characteristically 50,000 hours. They are used in high performance military applications and are available in NVIS configurations (MIL-STD-3009), non-NVIS, and custom sizes. The modules contain all interface display drivers with a serial interface. Brightness is controlled by pulse width modulation (PWM), which is derived from analog brightness input voltage. Features - LED module types available - 14 segment alpha/numeric - Decimal points - Modular construction - Small size, low power - Built-in electronics - Interface to host computer - Drivers - Variable display capability - Readable in direct sunlight or total darkness - MIL-STD-3009 - Aviation Green - High contrast - Module size is customizable - Wide viewing angles, high contrast - Fast response time - Dot matrix segments

Suppliers

Company
Product
Description
Supplier Links
LED Module -  - Interface Displays & Controls
Oceanside, CA, USA
LED Module
LED Module
he LED module designs manufactured by Interface are engineered for long-life operation - characteristically 50,000 hours. They are used in high performance military applications and are available in NVIS configurations (MIL-STD-3009), non-NVIS, and custom sizes. The modules contain all interface display drivers with a serial interface. Brightness is controlled by pulse width modulation (PWM), which is derived from analog brightness input voltage. Features - LED module types available - 14 segment alpha/numeric - Decimal points - Modular construction - Small size, low power - Built-in electronics - Interface to host computer - Drivers - Variable display capability - Readable in direct sunlight or total darkness - MIL-STD-3009 - Aviation Green - High contrast - Module size is customizable - Wide viewing angles, high contrast - Fast response time - Dot matrix segments

he LED module designs manufactured by Interface are engineered for long-life operation - characteristically 50,000 hours. They are used in high performance military applications and are available in NVIS configurations (MIL-STD-3009), non-NVIS, and custom sizes. The modules contain all interface display drivers with a serial interface. Brightness is controlled by pulse width modulation (PWM), which is derived from analog brightness input voltage.
Features
- LED module types available
- 14 segment alpha/numeric
- Decimal points
- Modular construction
- Small size, low power
- Built-in electronics
- Interface to host computer
- Drivers
- Variable display capability
- Readable in direct sunlight or total darkness
- MIL-STD-3009
- Aviation Green
- High contrast
- Module size is customizable
- Wide viewing angles, high contrast
- Fast response time
- Dot matrix segments

Supplier's Site

Technical Specifications

  Interface Displays & Controls
Product Category Digital LED Displays
Product Name LED Module
Display Type Segmented
Character Type Alphanumeric
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Display Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Green
View Details