Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTERS
ADVANTECH
UTC-510P-M01E -- EMBEDDED COMPUTER ACCESSORIES
Advantech
Embedded Computer Accessories
UTC-510P-M01E
Description
MAGNETIC STRIPE CARD READER FOR
ODG (Origin Data Global)
Done
Datasheet
Description
MAGNETIC STRIPE CARD READER FOR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Embedded Computer Accessories
UTC-510P-M01E
Embedded Computer Accessories
UTC-510P-M01E
MAGNETIC STRIPE CARD READER FOR
MAGNETIC STRIPE CARD READER FOR
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Computers
Product Number
UTC-510P-M01E
Product Name
Embedded Computer Accessories
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
10.1" Industrial-Grade Tablet
AIM-68S-201000
Specs
Computer Type
Tablet
Operating System
Microsoft®; Windows 11 IoT Enterprise (GAC)
Processor
Intel 386 Family; Intel® N200, 3.70 GHz
View Details
2
suppliers
OnLogic Inc.
ML100G-56 Fanless Intel Core Ultra Industrial NUC
ML100G-56
Specs
Processor
Intel 386 Family; Intel® Core™ Ultra 5 125U Intel® Core™ Ultra 7 155U
Speed
1200 to 4800 MHz
Main Memory
96.00 GB
View Details
Marposs Corp
Wide-Screen Industrial PC
E9066E™
Specs
Operating System
Microsoft®
General Features
Touch Screen
View Details
Allen-Bradley / Rockwell Automation
Integrated Display Industrial Computer
6181P-19C2MWX1DC
View Details