Advantech 10.1" Ubiquitous Touch Computer with Intel® Pentium® N4200 UTC-510GP-ATB1E

Description
10.1" Ubiquitous Touch Computer with Intel® Pentium® N4200 Low Power & Fanless design Built in Intel® Pentium® N4200 Providing Natural Viewing Experience with 16:10 10.1" Display Landscape & Portrait screen mode support by different applications VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications Support DeviceOn-iService Suite software for remote device management
Request a Quote Datasheet
Description
10.1" Ubiquitous Touch Computer with Intel® Pentium® N4200 Low Power & Fanless design Built in Intel® Pentium® N4200 Providing Natural Viewing Experience with 16:10 10.1" Display Landscape & Portrait screen mode support by different applications VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications Support DeviceOn-iService Suite software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" Ubiquitous Touch Computer with Intel® Pentium® N4200
UTC-510GP-ATB1E
10.1" Ubiquitous Touch Computer with Intel® Pentium® N4200 UTC-510GP-ATB1E
10.1" Ubiquitous Touch Computer with Intel® Pentium® N4200 Low Power & Fanless design Built in Intel® Pentium® N4200 Providing Natural Viewing Experience with 16:10 10.1" Display Landscape & Portrait screen mode support by different applications VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications Support DeviceOn-iService Suite software for remote device management

10.1" Ubiquitous Touch Computer with Intel® Pentium® N4200

  • Low Power & Fanless design
  • Built in Intel® Pentium® N4200
  • Providing Natural Viewing Experience with 16:10 10.1" Display
  • Landscape & Portrait screen mode support by different applications
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable plastic frame design for panel mount applications
  • Support DeviceOn-iService Suite software for remote device management
Buy Now Datasheet
Industrial PCs - 2084-UTC-510GP-ATB1E-ND - DigiKey
Thief River Falls, MN, United States
"10.1"" INTEL PENTIUM N4200 BASED"

"10.1"" INTEL PENTIUM N4200 BASED"

Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs 10.1" PCT.T/S WITH PENTIUM N4200, 2GB R

Panel PCs 10.1" PCT.T/S WITH PENTIUM N4200, 2GB R

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey VAST STOCK CO., LIMITED
Product Category Computers Computers Computers
Product Number UTC-510GP-ATB1E 2084-UTC-510GP-ATB1E-ND UTC-510GP-ATB1E
Product Name 10.1" Ubiquitous Touch Computer with Intel® Pentium® N4200 Industrial PCs Panel PCs
Display Size 10.1 inch (256.54 mm)
Operating System Window 10 IoT Enterprise, Linux Ubuntu 20.04, Android 12 Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Pentium® N4200
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - 2084-AIM-75S-211S10-ND - DigiKey
Specs
Operating System Android
View Details
Industrial PCs - ARK1123C1903E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Intel® Core™ IPC Controller - AMAX-7580-100D5A - Advantech
Specs
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
Main Memory 8.00 GB
View Details