Advantech 15.6" All-in-One Touch Computer with Intel® Atom® N97/i3-N305 Processor

Description
15.6" All-in-One Touch Computer with Intel® Atom® N97/i3-N305 Processor Low-power, fanless system design Built-in Intel® Atom N97 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Support DeviceOn/iService software for remote device management
Request a Quote Datasheet
Description
15.6" All-in-One Touch Computer with Intel® Atom® N97/i3-N305 Processor Low-power, fanless system design Built-in Intel® Atom N97 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Support DeviceOn/iService software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" All-in-One Touch Computer with Intel® Atom® N97/i3-N305 Processor
15.6" All-in-One Touch Computer with Intel® Atom® N97/i3-N305 Processor
15.6" All-in-One Touch Computer with Intel® Atom® N97/i3-N305 Processor Low-power, fanless system design Built-in Intel® Atom N97 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Support DeviceOn/iService software for remote device management

15.6" All-in-One Touch Computer with Intel® Atom® N97/i3-N305 Processor

  • Low-power, fanless system design
  • Built-in Intel® Atom N97
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All-in-one aluminum extrusion design
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for integrating peripherals
  • Support DeviceOn/iService software for remote device management
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name 15.6" All-in-One Touch Computer with Intel® Atom® N97/i3-N305 Processor
General Features Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK-1123C-S3A3 - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details