18.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor
"18.5"" BLACK, INTEL CORE I5-8365U"
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-318HP-ATB0E | 2084-UTC-318HP-ATB0E-ND |
| Product Name | 18.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor | Industrial PCs |
| Display Size | 18.5 inch (469.90 mm) | |
| Operating System | Win 10 IoT Enterprise 64bit/ Linux | Supports Windows 10, Linux |
| Processor | Intel 386 Family; Intel® Core™ i5-8365UE |