Advantech 23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor UTC-124KP-WUF1E

Description
23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and lighter design Low power and fanless system design Built-in Intel® Core™ N97 23.8" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet
Description
23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and lighter design Low power and fanless system design Built-in Intel® Core™ N97 23.8" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23.8
Cincinnati, OH, United States
23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor
UTC-124KP-WUF1E
23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor UTC-124KP-WUF1E
23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and lighter design Low power and fanless system design Built-in Intel® Core™ N97 23.8" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex

23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor

  • Slimmer and lighter design
  • Low power and fanless system design
  • Built-in Intel® Core™ N97
  • 23.8" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Supports Windows, Android, Linux, and ChromeOS Flex
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-124KP-WUF1E
Product Name 23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor
Display Size 23.8 inch (604.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC - AIMB-T1215DA-00Y02 - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel Bay Trail J1900 (on board)
IDE Capacity 8.0 GB
View Details