ULI-417H - 7-port industrial USB 3.2 SuperSpeed 5Gbps hub with metal case. ESD protection up to 15kV (level 4).
• 7-port USB 3.2 Gen1 speeds up to 5 Gbps
• 7 downstream USB 3.2 ports (Type A); 1 upstream USB 3.2 port (Type B)
• Each downstream port supports up to 2.4A to a maximum of 42W
• 15 kV (level 4) air ESD protection and 1kV surge protection
• 9-30VDC Power inputs with polarity reverse protection
• Metal case with chassis ground
• DIN-rail, wall-mount and desktop mount options available (mounting kit included)
• USB 3.0 Type A to Type B cable (2m) included
ULI-417H - 7-port industrial USB 3.2 SuperSpeed 5Gbps hub with metal case. ESD protection up to 15kV (level 4).
- • 7-port USB 3.2 Gen1 speeds up to 5 Gbps
- • 7 downstream USB 3.2 ports (Type A); 1 upstream USB 3.2 port (Type B)
- • Each downstream port supports up to 2.4A to a maximum of 42W
- • 15 kV (level 4) air ESD protection and 1kV surge protection
- • 9-30VDC Power inputs with polarity reverse protection
- • Metal case with chassis ground
- • DIN-rail, wall-mount and desktop mount options available (mounting kit included)
- • USB 3.0 Type A to Type B cable (2m) included