Advantech Industrial PCs TPC-155H-E3BE

Description
"BTO 15"" XGA TFT LED LCD THIN-CLI"
Request a Quote Datasheet
Description
"BTO 15"" XGA TFT LED LCD THIN-CLI"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 2084-TPC-155H-E3BE-ND - DigiKey
Thief River Falls, MN, United States
"BTO 15"" XGA TFT LED LCD THIN-CLI"

"BTO 15"" XGA TFT LED LCD THIN-CLI"

Buy Now Datasheet
Industrial PCs - TPC-155H-E3BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
TPC-155H-E3BE
Industrial PCs TPC-155H-E3BE
BTO 15" XGA TFT LED LCD THIN-CLI

BTO 15" XGA TFT LED LCD THIN-CLI

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 2084-TPC-155H-E3BE-ND TPC-155H-E3BE
Product Name Industrial PCs Industrial PCs
Operating System Supports Windows 7/10 Microsoft®; Supports Windows 7/10
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
MC27 ex -NI Mobile Computer - mc27ex ni mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.0 inch (101.60 mm)
Operating System Google®
View Details
Factor 101 Qualcomm® Ultra Small Form Factor Edge AI Computer - FR101 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor ARM
Speed 2100 MHz
View Details