ADVANTECH
SOM-A350C5U-S3A1 -- MICROCONTROLLER, MICROPROCESSOR, FPGA, SOM MODULES
Advantech
Microcontroller, Microprocessor, FPGA, SOM Modules
SOM-A350C5U-S3A1
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
2084-SOM-A350C5U-S3A1-ND |
|
Product Name
|
Microcontroller, Microprocessor, FPGA, SOM Modules |
|
Microprocessor Family
|
Intel® Core™ Ultra 5 125U
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; FCBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM® Cortex®-A5
Supply Voltage
1.2V; 1.8V; 3.3V
View Details
4 suppliers